Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRSM-CT-84/20-250,
4-1192545-4 |
Prices starting from US$35.83
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$35.83
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Conductor Range (Tap) | 2 – 500AWG/kcmil |
Application Diameter (Max) | 68mm, 2.68in |
Sleeve Length | 10in, 254mm |
Recovered Inside Diameter (Max) | 20mm |
Expanded Inside Diameter (Min) | 3.31in, 84mm |
Application Diameter (Min) | .87in, 22mm |
Wall Thickness | Medium |
Conductor Range (Main) | 0000 – 500AWG/kcmil |
Compression Connector Length (Max) | 6in, 152mm |
Recovered Wall Thickness (Max) | 2mm |
Voltage Rating | ≤ 1kV |
Standards | ANSI C119.1 |
Mechanical Reinforcement | No |
Low Smoke Emission | Yes |
Application | RUS Accepted for Use with Compression & Split-Bolt Connectors. For Use on Standard Poly- or Elastomeric Insulated Cables. |
Mechanical Resistance | Against Mechanical Impact or Damage |
Marine-Offshore-Shipbuilding Certified | Yes |
UV-Stabilized | Yes, ASTM-G154 |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Non-Toxic & Non-Corrosive Emission | Yes |
Product Use | Wrap-Around, Sealed Cable Tap Splice |
Packaging Method | Pieces in Polybag in Master Carton |
Standard Pack | 10 |
Product Availability | Worldwide |
Technology | Heat Shrink |
Component Design | Heat Shrink |
Product Type | Heat Shrink Wraparound Cable Tap Splice |
Coating Style | Inline |
Product Family | CRSM |
Wall Style (Excluding Adhesive) | Single |
Shrink Ratio | < 2.5:1 |
Material System | Crosslinked Polyolefin |
Adhesive Coating | Yes |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Non-Flame-Retardant |
CRSM-CT-84/20-250 | TE Connectivity 337143-000 | RS Americas |
Where can I find additional details, specifications and documents for a 337143-000?
Additional datasheets, footprints and schematics for 337143-000 are listed on our Part Details page. You can also find images and similar parts to 337143-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 337143-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 337143-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 337143-000 fall under?
The 337143-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.
Can I view similar or alternative parts?
You can view similar parts to 337143-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 337143-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 337143-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 337143-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 337143-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 337143-000 often in real-time on the comparison pages.
What if I can't find stock of 337143-000?
You can fill out our help required form which you can use to request a quote for 337143-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.