Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
337047J001,
7-1192544-5 |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Color | Black |
Voltage (Max) | .3kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 90°C |
Shrink Temperature (Min) | 70°C |
Fluid Resistance | None |
Resistant To | Strain, Wrinkling |
V4-4.0-0-SP-SM HEAT SHRINK TUBING BLACK 200M | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves V4-4.0-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a 337047J001?
Additional datasheets, footprints and schematics for 337047J001 are listed on our Part Details page. You can also find images and similar parts to 337047J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 337047J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 337047J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 337047J001 fall under?
The 337047J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 337047J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 337047J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 337047J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 337047J001 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 337047J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 337047J001 often in real-time on the comparison pages.
What if I can't find stock of 337047J001?
You can fill out our help required form which you can use to request a quote for 337047J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.