Prices starting from US$0.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.46 |
231
|
Buy Now | |
Newark Electronics | US$2.19 |
73
|
Buy Now | |
Electro Enterprises | US$0.50 |
9
|
Buy Now | |
Future Electronics | US$2.39 |
-
|
Buy Now | |
RS Americas | US$1.73 |
-
|
Buy Now | |
element14 | US$36.31 |
-
|
Buy Now | |
Carlton-Bates | US$2.07 |
-
|
Buy Now | |
Sager | US$1.42 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | - |
Battery Technology | Silver Oxide |
Battery Capacity | 8mAh |
Battery Terminals | Flat Top |
External Diameter | 4.8mm |
External Height | 1.65mm |
External Width | - |
External Depth | - |
Weight | 0.13g |
Battery IEC Code | SR416SW |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CELL, BUTTON, S OXIDE, 1.55V, 337 | Farnell Contract |
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 8 Mah, 1.55 V, Flat Top, 4.8 Mm Rohs Compliant: Na |Renata 337 | Newark Electronics |
Accessory Type | Vice Head |
---|---|
For Use With | - |
Product Range | - |
Vice Type | Bench |
VICE HEAD, FIXTURING, 337 | element14 |
Supply Voltage | 6V |
---|---|
Lamp Base Type | Midget Groove |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.6 |
Average Bulb Life | 1000h |
Current Rating | 200mA |
Lead Style | Midget Groove |
Length | 16mm |
RoHS Compliant | Yes |
RoHS Compliant | Yes |
---|
Brass Zinc Plate w/Yellow Chromate #8-32 Thread Male/Female Hinged Standoff | Future Electronics |
Standoff, Hinged, Male-Female, Dim .250,Dum .172,8-32 Thread | Keystone Electronics 337 | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers .625 M/F Hingd stdff .250 dia 8-32 | Sager |
Where can I find additional details, specifications and documents for a 337?
Additional datasheets, footprints and schematics for 337 are listed on our Part Details page. You can also find images and similar parts to 337 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 337 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 337 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 337 fall under?
The 337 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 337 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 337 you can contact the distributor directly for product support, shipping queries etc.
Is the 337 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 337 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, Electro Enterprises, Future Electronics and RS Americas have stock available or on a lead time for 337.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 337 often in real-time on the comparison pages.
What if I can't find stock of 337?
You can fill out our help required form which you can use to request a quote for 337 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.