336TTA350M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 350V, 20%, AXIAL

Status: Unknown
Series: TTA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Newark
Newark
from US$2.36
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.33
66
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.32
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 350V
Product Range TTA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 33Uf, 350V, 20%, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 336TTA350M?

Additional datasheets, footprints and schematics for 336TTA350M are listed on our Part Details page. You can also find images and similar parts to 336TTA350M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 336TTA350M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336TTA350M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 336TTA350M fall under?

The 336TTA350M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 336TTA350M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 336TTA350M you can contact the distributor directly for product support, shipping queries etc.

Is the 336TTA350M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 336TTA350M have stock available?

Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 336TTA350M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 336TTA350M often in real-time on the comparison pages.

What if I can't find stock of 336TTA350M?

You can fill out our help required form which you can use to request a quote for 336TTA350M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay