Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
885
in stock
|
Buy Now | |
TE Store
from US$0.18
|
40,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,257
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
1,257
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,257
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,257
in stock
|
Buy Now | |
element14
from US$0.09
|
885
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 26AWG, 202 – 810CMA, .12 – .4mm² |
Stud Diameter | .093in, 2.36mm |
Barrel Inside Diameter | .889mm, .035in |
Tongue Thickness | .018in, .46mm |
Overall Length | 11.43mm, .45in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Stud Size | #2, M2 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M2 #2 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 33695 | Internal Number: 33695 | TE Connectivity | TE Store |
Terminals Ring Tongue Budg 26-22 Sz 2 |Amp Te Connectivity 33695 | Newark Electronics |
Terminals RING TONGUE BUDG 26-22 SZ 2 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,BUDG R 26-22 2 | Distrelec |
TERMINAL, RING TONGUE, #2, CRIMP | element14 |
Budget 26-22 AWG Ring Tongue Terminal Tin Plated Loose Piece | Future Electronics |
Ring Tongue Terminal 22-26AWG 11.43mm 5.16mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 26-22 2 | TE Connectivity 33695 | RS Americas |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | Budget Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #2 |
Where can I find additional details, specifications and documents for a 33695?
Additional datasheets, footprints and schematics for 33695 are listed on our Part Details page. You can also find images and similar parts to 33695 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33695 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33695 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33695 fall under?
The 33695 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33695 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33695 you can contact the distributor directly for product support, shipping queries etc.
Is the 33695 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33695 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 33695.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33695 often in real-time on the comparison pages.
What if I can't find stock of 33695?
You can fill out our help required form which you can use to request a quote for 33695 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.