Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 26Conductor |
Wire Gauge | 28AWG |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
Jacket Color | Grey |
RoHS Compliant | Yes |
ROUND CONDUCTOR FLAT CABLE 26C | TTI Europe |
Flat Cable, 26 Conductor, 100Ft, 28Awg, 300V | Newark Electronics |
Where can I find additional details, specifications and documents for a 3365/26 (300SF)?
Additional datasheets, footprints and schematics for 3365/26 (300SF) are listed on our Part Details page. You can also find images and similar parts to 3365/26 (300SF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3365/26 (300SF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3365/26 (300SF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3365/26 (300SF) fall under?
The 3365/26 (300SF) is listed under Cable, Wire & Cable Assemblies > Ribbon Cable / Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 3365/26 (300SF) when available in the Ribbon Cable / Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3365/26 (300SF) you can contact the distributor directly for product support, shipping queries etc.
Is the 3365/26 (300SF) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3365/26 (300SF) have stock available?
Authorised distributors including TTI Europe and Newark Electronics have stock available or on a lead time for 3365/26 (300SF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3365/26 (300SF) often in real-time on the comparison pages.
What if I can't find stock of 3365/26 (300SF)?
You can fill out our help required form which you can use to request a quote for 3365/26 (300SF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.