Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .375in, 9.53mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16AWG |
Barrel Inside Diameter | 2.79mm, .11in |
Overall Length | 24.71mm, .973in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 1 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
P36X 3M241D 3Mite Rb Clo Film 2 X 132 |3M 33648 | Newark Electronics |
Where can I find additional details, specifications and documents for a 33648?
Additional datasheets, footprints and schematics for 33648 are listed on our Part Details page. You can also find images and similar parts to 33648 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33648 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33648 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33648 fall under?
The 33648 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33648 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33648 you can contact the distributor directly for product support, shipping queries etc.
Is the 33648 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33648 have stock available?
Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for 33648.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33648 often in real-time on the comparison pages.
What if I can't find stock of 33648?
You can fill out our help required form which you can use to request a quote for 33648 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.