Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
8,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
8,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
8,500
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
8,500
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
TE Store
from US$1.09
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 7.92mm, .312in |
Barrel Inside Diameter | 2.79mm, .11in |
Overall Length | .973in, 24.71mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Method | Carton |
Packaging Quantity | 500 |
Stud Size | M8, 5/16 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals Budget Ring 16-14 5/16 |Amp Te Connectivity 33647 | Newark Electronics |
Terminals BUDGET RING 16-14 5/16 | Rapid Electronics |
TE Connectivity BUDGET RING 16-14 5/16 Terminals BUDGET | Distrelec |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Budget Ring 16-14 5/16 | TE Connectivity 33647 | RS Americas |
Special Order: BUDGET RING 16-14 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 33647 | Internal Number: 33647 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 33647?
Additional datasheets, footprints and schematics for 33647 are listed on our Part Details page. You can also find images and similar parts to 33647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33647 fall under?
The 33647 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33647 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33647 you can contact the distributor directly for product support, shipping queries etc.
Is the 33647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33647 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 33647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33647 often in real-time on the comparison pages.
What if I can't find stock of 33647?
You can fill out our help required form which you can use to request a quote for 33647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.