Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3363736003,
8-1192539-0 |
Fluid Type | Battery Acid, Antifreeze, Hydraulic Fluid, Gasoline, Water, Lubricating Oil, Diesel Fuel |
---|---|
Shrink Ratio | 2:1 |
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .004in, .1mm |
Recovered Wall Thickness (Nominal) | .65mm, .0255in |
Recovered Inside Diameter (Max) | .126in, 3.2mm |
Expanded Inside Diameter (Min) | 6.4mm, .252in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Mini Spool |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 65°C |
Resistant To | Mechanical Damage |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Lstt-R-6.4-0 |Raychem Te Connectivity 3363736003 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3363736003?
Additional datasheets, footprints and schematics for 3363736003 are listed on our Part Details page. You can also find images and similar parts to 3363736003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3363736003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3363736003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3363736003 fall under?
The 3363736003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3363736003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3363736003 you can contact the distributor directly for product support, shipping queries etc.
Is the 3363736003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3363736003 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Boersig and TTI Europe have stock available or on a lead time for 3363736003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3363736003 often in real-time on the comparison pages.
What if I can't find stock of 3363736003?
You can fill out our help required form which you can use to request a quote for 3363736003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.