Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .031in, .79mm |
Accepts Wire Insulation Diameter Range | .118 – .17in, 3 – 4.3mm |
Overall Length | .673in, 17.1mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Voltage (Max) | 240V |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 7000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Faston Recep 6,35 Lif |Amp Te Connectivity 336236-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
FASTON 250 RECEPTACLE 1.0-2.5 MM2 PTPBR | Farnell |
Where can I find additional details, specifications and documents for a 336236-3?
Additional datasheets, footprints and schematics for 336236-3 are listed on our Part Details page. You can also find images and similar parts to 336236-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336236-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336236-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336236-3 fall under?
The 336236-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 336236-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336236-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 336236-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336236-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 336236-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336236-3 often in real-time on the comparison pages.
What if I can't find stock of 336236-3?
You can fill out our help required form which you can use to request a quote for 336236-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.