Status: | Unknown |
---|---|
Series: | 33600A Series |
RoHS: | Unknown |
Prices starting from US$6,362.62
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | 33600A Series |
Bandwidth | 80MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PWM Sum |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 303.2mm |
External Height | 103.8mm |
External Width | 261.1mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Keysight Waveform Generator PROMOTION, 2x 80MHz | Distrelec |
Waveform generator, 80MHz, 2-channel | RS |
WAVEFORM GEN, 2CH, ARB, 80MHZ, TRUEFORM | element14 |
Waveform Generator | RS Americas |
Signal Generator, Arb, Function, 80Mhz | Newark Electronics |
Keysight 33612A Funktionsgenerator | Welectron |
Where can I find additional details, specifications and documents for a 33612A?
Additional datasheets, footprints and schematics for 33612A are listed on our Part Details page. You can also find images and similar parts to 33612A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33612A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33612A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33612A fall under?
The 33612A is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to 33612A when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33612A you can contact the distributor directly for product support, shipping queries etc.
Is the 33612A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33612A have stock available?
Authorised distributors including Distrelec, RS, TestEquity, element14 and Farnell have stock available or on a lead time for 33612A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33612A often in real-time on the comparison pages.
What if I can't find stock of 33612A?
You can fill out our help required form which you can use to request a quote for 33612A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.