Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .118 – .141in, 3 – 3.6mm |
Overall Length | .669in, 17mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Voltage (Max) | 240V |
Wire Insulation Support | With |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
250 Faston,e Spring Rec.,17-14 Awg,pnst |Te Connectivity 336076-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 336076-5?
Additional datasheets, footprints and schematics for 336076-5 are listed on our Part Details page. You can also find images and similar parts to 336076-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336076-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336076-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336076-5 fall under?
The 336076-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 336076-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336076-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 336076-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336076-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 336076-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336076-5 often in real-time on the comparison pages.
What if I can't find stock of 336076-5?
You can fill out our help required form which you can use to request a quote for 336076-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.