No distributors results available
View Full Pricing & Stock ComparisonFully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .67in, 17mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Mating Tab Thickness | .032in, .81mm |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Where can I find additional details, specifications and documents for a 336075-6?
Additional datasheets, footprints and schematics for 336075-6 are listed on our Part Details page. You can also find images and similar parts to 336075-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336075-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336075-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336075-6 fall under?
The 336075-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 336075-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336075-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 336075-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336075-6 have stock available?
There is no stock from authorised distributors for 336075-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336075-6 often in real-time on the comparison pages.
What if I can't find stock of 336075-6?
You can fill out our help required form which you can use to request a quote for 336075-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.