Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0444
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
12,570
in stock
|
Buy Now | |
TTI Europe
from US$0.0458
|
360,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
32,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
23,652
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,570
in stock
|
Buy Now | |
element14
from US$0.06
|
12,570
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0444
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .669in, 17mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Voltage (Max) | 240V |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Low |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
6,35 E-SPRING RECEP | TTI Europe |
250 FASTON,REC.,20-16 AWG,PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 336075-3 | Internal Number: 336075-3 | TE Connectivity | TE Store |
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant: Yes |Te Connectivity 336075-3 | Newark Electronics |
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM | element14 |
250 FASTON,REC.,20-16 AWG,PTBR | Boersig |
Where can I find additional details, specifications and documents for a 336075-3?
Additional datasheets, footprints and schematics for 336075-3 are listed on our Part Details page. You can also find images and similar parts to 336075-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336075-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336075-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336075-3 fall under?
The 336075-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 336075-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336075-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 336075-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336075-3 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for 336075-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336075-3 often in real-time on the comparison pages.
What if I can't find stock of 336075-3?
You can fill out our help required form which you can use to request a quote for 336075-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.