Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 100V |
Product Range | CKS Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 335CKS100M?
Additional datasheets, footprints and schematics for 335CKS100M are listed on our Part Details page. You can also find images and similar parts to 335CKS100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 335CKS100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 335CKS100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 335CKS100M fall under?
The 335CKS100M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 335CKS100M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 335CKS100M you can contact the distributor directly for product support, shipping queries etc.
Is the 335CKS100M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 335CKS100M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 335CKS100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 335CKS100M often in real-time on the comparison pages.
What if I can't find stock of 335CKS100M?
You can fill out our help required form which you can use to request a quote for 335CKS100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.