Status: | Unknown |
---|---|
Series: | 33500B Series |
RoHS: | Unknown |
Prices starting from US$2,493.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$3,253.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$2,730.60
|
5
in stock
|
Buy Now | |
TestEquity
from US$3,130.61
|
4
in stock
|
Buy Now | |
element14
from US$3,094.75
|
3
in stock
|
Buy Now | |
Farnell
from US$3,130.61
|
3
in stock
|
Buy Now | |
Distrelec
from US$3,017.22
|
2
in stock
|
Buy Now | |
Welectron
from US$2,493.46
|
-
|
Buy Now |
Signal Generator Type | Arbitrary |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | 33500B Series |
Bandwidth | 30MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PWM Sum |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 272.3mm |
External Height | 88.3mm |
External Width | 212.8mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Generator, Waveform, 30Mhz, 1 Channel, Arb | Newark Electronics |
WAVEFORM GEN, 1CH, ARB, 30MHZ, TRUEFORM | element14 |
Keysight Function Generator PROMOTION, 1x 30MHz | Distrelec |
RSCAL(7639135) Arbitrary waveform gen 30 | RS |
Keysight 33521B Funktionsgenerator | Welectron |
Where can I find additional details, specifications and documents for a 33521B?
Additional datasheets, footprints and schematics for 33521B are listed on our Part Details page. You can also find images and similar parts to 33521B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33521B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33521B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33521B fall under?
The 33521B is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to 33521B when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33521B you can contact the distributor directly for product support, shipping queries etc.
Is the 33521B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33521B have stock available?
Authorised distributors including Newark Electronics, TestEquity, element14, Farnell and Distrelec have stock available or on a lead time for 33521B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33521B often in real-time on the comparison pages.
What if I can't find stock of 33521B?
You can fill out our help required form which you can use to request a quote for 33521B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.