Status: | Unknown |
---|---|
Series: | 33500 Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | 33500 Series |
Bandwidth | 30MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PWM Sum |
Manufacturer Warranty | 1 Year |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 303.2mm |
External Height | 103.8mm |
External Width | 261.1mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
SIGNAL GENERATOR, 1CH, ARBITRARY, 30MHZ | element14 |
Where can I find additional details, specifications and documents for a 33521A?
Additional datasheets, footprints and schematics for 33521A are listed on our Part Details page. You can also find images and similar parts to 33521A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33521A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33521A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33521A fall under?
The 33521A is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to 33521A when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33521A you can contact the distributor directly for product support, shipping queries etc.
Is the 33521A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33521A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 33521A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33521A often in real-time on the comparison pages.
What if I can't find stock of 33521A?
You can fill out our help required form which you can use to request a quote for 33521A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.