Status: | Unknown |
---|---|
Series: | 33500B Series |
RoHS: | Unknown |
Prices starting from US$2,168.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,712.11
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2,359.80
|
1
in stock
|
Buy Now | |
TestEquity
from US$2,712.11
|
1
in stock
|
Buy Now | |
element14
from US$2,680.17
|
-
|
Buy Now | |
Distrelec
from US$2,626.09
|
-
|
Buy Now | |
Welectron
from US$2,168.10
|
-
|
Buy Now | |
Farnell
from US$2,712.11
|
-
|
Buy Now |
Signal Generator Type | Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | 33500B Series |
Bandwidth | 30MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PWM Sum |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 303.2mm |
External Height | 103.8mm |
External Width | 261.1mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Waveform generator,30MHz, 1 channel | RS |
Generator, Waveform, 30Mhz, 1 Ch | Newark Electronics |
SIGNAL GENERATOR, 1CH, FUNCTION, 30MHZ | element14 |
Keysight Function Generator, 1x 30MHz | Distrelec |
Keysight 33519B Waveform Generator | Welectron |
Where can I find additional details, specifications and documents for a 33519B?
Additional datasheets, footprints and schematics for 33519B are listed on our Part Details page. You can also find images and similar parts to 33519B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33519B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33519B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33519B fall under?
The 33519B is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to 33519B when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33519B you can contact the distributor directly for product support, shipping queries etc.
Is the 33519B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33519B have stock available?
Authorised distributors including RS, Newark Electronics, TestEquity, element14 and Distrelec have stock available or on a lead time for 33519B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33519B often in real-time on the comparison pages.
What if I can't find stock of 33519B?
You can fill out our help required form which you can use to request a quote for 33519B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.