Status: | Unknown |
---|---|
Series: | 33500B Series |
RoHS: | Unknown |
Prices starting from US$2,189.58
Signal Generator Type | Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | 33500B Series |
Bandwidth | 20MHz |
Signal Generator Modulation | AM FM FSK |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 303.2mm |
External Height | 103.8mm |
External Width | 261.1mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
SIGNAL GENERATOR, 1CH, FUNCTION, 20MHZ | element14 |
Keysight Function Generator, 1x 20MHz | Distrelec |
Function Generator 20Mhz Ethernet GPIB LAN USB 33500B Series | Keysight Technologies 33509B | RS Americas |
RSCAL(7639113) Waveform generator,20MHz, | RS |
Generator, Waveform, 20Mhz, 1 Ch | Newark Electronics |
Keysight 33509B Funktionsgenerator | Welectron |
Where can I find additional details, specifications and documents for a 33509B?
Additional datasheets, footprints and schematics for 33509B are listed on our Part Details page. You can also find images and similar parts to 33509B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33509B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33509B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33509B fall under?
The 33509B is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to 33509B when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33509B you can contact the distributor directly for product support, shipping queries etc.
Is the 33509B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33509B have stock available?
Authorised distributors including element14, Farnell, TestEquity, Distrelec and RS Americas have stock available or on a lead time for 33509B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33509B often in real-time on the comparison pages.
What if I can't find stock of 33509B?
You can fill out our help required form which you can use to request a quote for 33509B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.