Status: | Unknown |
---|---|
Series: | CMC Series |
RoHS: | Unknown |
Product Range | CMC Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 32Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | Nylon 4.6 (Polyamide 4.6) Body |
Contact Material | Brass |
Contact Plating | - |
IP Rating | IP68 IPX9K |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Automotive Conn, 32Pos, R/A Plug, Pcb | Newark Electronics |
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB | element14 |
Conn Rectangular PIN 8Power/24Signal POS 3.7mm/2.5mm Solder RA Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 33503152?
Additional datasheets, footprints and schematics for 33503152 are listed on our Part Details page. You can also find images and similar parts to 33503152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33503152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33503152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33503152 fall under?
The 33503152 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 33503152 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33503152 you can contact the distributor directly for product support, shipping queries etc.
Is the 33503152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33503152 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 33503152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33503152 often in real-time on the comparison pages.
What if I can't find stock of 33503152?
You can fill out our help required form which you can use to request a quote for 33503152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.