Status: | Unknown |
---|---|
Series: | 3350.1275 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | 3350.1275 Series |
Relay Mounting | Through Hole |
Coil Resistance | 175ohm |
Switching Current Max | 3A |
Switching Voltage Max | 3.5kV |
Reed Relay, Spst-No, 12Vdc, 3A, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 3350-1275-126?
Additional datasheets, footprints and schematics for 3350-1275-126 are listed on our Part Details page. You can also find images and similar parts to 3350-1275-126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3350-1275-126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3350-1275-126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3350-1275-126 fall under?
The 3350-1275-126 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 3350-1275-126 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3350-1275-126 you can contact the distributor directly for product support, shipping queries etc.
Is the 3350-1275-126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3350-1275-126 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3350-1275-126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3350-1275-126 often in real-time on the comparison pages.
What if I can't find stock of 3350-1275-126?
You can fill out our help required form which you can use to request a quote for 3350-1275-126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.