335-10PK Lamps & Tubes by Multicomp

LAMP INCANDESCENT MIDGET SCREW 28V 1.12W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.96


Distributor Starting From Stock
Logo for element14 element14 US$5.37
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 28V
Lamp Base Type Midget Screw
Bulb Size T-1 3/4 (5mm)
MSCP 0.34
Average Bulb Life 4000h
Product Range -
Bulb Length (MOL) 0.72"
Length 18mm
Power Rating 1.12W


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 335-10PK?

Additional datasheets, footprints and schematics for 335-10PK are listed on our Part Details page. You can also find images and similar parts to 335-10PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 335-10PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 335-10PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 335-10PK fall under?

The 335-10PK is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 335-10PK when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 335-10PK you can contact the distributor directly for product support, shipping queries etc.

Is the 335-10PK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 335-10PK have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 335-10PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 335-10PK often in real-time on the comparison pages.

What if I can't find stock of 335-10PK?

You can fill out our help required form which you can use to request a quote for 335-10PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay