Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0224
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.46
|
1
in stock
|
Buy Now | |
Toby Electronics
from US$0.0224
|
2,500
in stock
|
Buy Now | |
Electro Enterprises
from US$0.58
|
73
in stock
|
Buy Now | |
Heilind Electronics
from US$2.47
|
51
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.47
|
17
in stock
|
Buy Now | |
element14
from US$42.40
|
3
in stock
|
Buy Now | |
Farnell
from US$48.33
|
3
in stock
|
Buy Now | |
RS Americas
from US$27.76
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Carlton-Bates
from US$2.14
|
-
|
Buy Now | |
Relay Specialties
from US$0.77
|
-
|
Buy Now | |
Sager
from US$1.49
|
-
|
Buy Now |
For Use With | Dremel Rotary Tools |
---|---|
Product Range | - |
PLUNGE ROUTER ATTACHMENT, POWER TOOL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | - |
Battery Technology | Silver Oxide |
Battery Capacity | 6mAh |
Battery Terminals | Flat Top |
External Diameter | 5.8mm |
External Height | 1.25mm |
External Width | - |
External Depth | - |
Weight | 0.13g |
Battery IEC Code | SR512SW |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Magnetic Base Mount |
---|---|
For Use With | PanaVise 201 PV Jr. Vise & 300 & 305 Bases |
Height | 12.7mm |
RoHS Compliant | NA |
MAGNETIC BASE | RS |
Base Mount, Bench Clamp, Ferrous Metal (Surface), Model | PanaVise 335 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Screw |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.34 |
Average Bulb Life | 4000h |
Lamp, Midget Screw, T-1 3/4, 28V | Newark Electronics |
T-1 3/4 INCND MIDGET SCREW BAS | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Screw |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.34 |
Average Bulb Life | 4000h |
Current Rating | 40mA |
Lead Style | Midget Screw, E5 |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Customer Item | Carlton-Bates |
Standoffs & Spacers .625 M/F Hingd stdff .250 dia 6-32 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Screw |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.34 |
Average Bulb Life | 4000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 335?
Additional datasheets, footprints and schematics for 335 are listed on our Part Details page. You can also find images and similar parts to 335 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 335 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 335 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 335 fall under?
The 335 is listed under Tools & Maintenance > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 335 when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 335 you can contact the distributor directly for product support, shipping queries etc.
Is the 335 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 335 have stock available?
Authorised distributors including Toby Electronics, Electro Enterprises, Heilind Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 335.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 335 often in real-time on the comparison pages.
What if I can't find stock of 335?
You can fill out our help required form which you can use to request a quote for 335 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.