334K400CS6G Capacitors by Cornell Dubilier Electronics

CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL

Status: Unknown
Series: CS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.62

Distributor Stock
Logo for Newark
Newark
from US$24.08
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$14.62
880
in stock
Buy Now

Specifications

Capacitance 0.33µF
Capacitor Case Style DIP
Voltage Rating 400V
No. of Elements 3 Element
Capacitor Terminals Radial Leaded
Product Range CS Series
ESR 0.012ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Array Polyester Film 0.33Uf, 400V, 10%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 334K400CS6G?

Additional datasheets, footprints and schematics for 334K400CS6G are listed on our Part Details page. You can also find images and similar parts to 334K400CS6G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 334K400CS6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 334K400CS6G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 334K400CS6G fall under?

The 334K400CS6G is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to 334K400CS6G when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 334K400CS6G you can contact the distributor directly for product support, shipping queries etc.

Is the 334K400CS6G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 334K400CS6G have stock available?

Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for 334K400CS6G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 334K400CS6G often in real-time on the comparison pages.

What if I can't find stock of 334K400CS6G?

You can fill out our help required form which you can use to request a quote for 334K400CS6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay