334K400CS6 Part Information

Details for 334K400CS6 by Cornell Dubilier Electronics

Passive Components > Capacitors > Capacitor Arrays

Part Downloads

Part Specifications

Capacitance 0.33µF
Capacitor Case Style DIP
Voltage Rating 400V
No. of Elements 3 Element
Capacitor Terminals Radial Leaded
Product Range CS Series
ESR 0.012ohm
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • CAPACITOR ARRAY POLYESTER FILM 0.33UF, 400V, 10%, RADIAL; Capacitance:0.33µF; Capacitor Case / Package:DIP; Voltage(DC):400V; No. of Capacitors:3Capacitors; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; ESR:0.012ohm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 334K400CS6?

Additional datasheets, footprints and schematics for 334K400CS6 are listed in our Part Details tab. You can also find the 334K400CS6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 334K400CS6 in the Pricing & Inventory tab next to part details. You can view 334K400CS6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 334K400CS6 fall under?

The 334K400CS6 is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to 334K400CS6 when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 334K400CS6 you can contact the distributor directly for product support, shipping queries etc.

Is the 334K400CS6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 334K400CS6 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 334K400CS6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 334K400CS6 often in real-time on the comparison pages.

What if I can't find stock of 334K400CS6?

You can fill out our help required form which you can use to request a quote for 334K400CS6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 334K400CS6

Loading...
Loading Results for 334K400CS6
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us