334DSK6 Hand Tools by Wiha Tools

HEXAGON DRIVER SET T HANDLE 6PC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$43.97

Distributor Stock
Logo for Farnell
Farnell
from US$43.97
No stock
Buy Now
Logo for element14
element14
from US$55.84
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Kit Contents 2.5mm 3mm 4mm 5mm 6mm 8mm Hex Keys
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

HEXAGON DRIVER SET, T HANDLE, 6PC | element14
Hexagon Driver Set, T Handle, 6Pc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 334DSK6?

Additional datasheets, footprints and schematics for 334DSK6 are listed on our Part Details page. You can also find images and similar parts to 334DSK6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 334DSK6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 334DSK6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 334DSK6 fall under?

The 334DSK6 is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.

Can I view similar or alternative parts?

You can view similar parts to 334DSK6 when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 334DSK6 you can contact the distributor directly for product support, shipping queries etc.

Is the 334DSK6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 334DSK6 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 334DSK6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 334DSK6 often in real-time on the comparison pages.

What if I can't find stock of 334DSK6?

You can fill out our help required form which you can use to request a quote for 334DSK6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay