Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | 90° |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Stud Diameter | 8.33mm, .328in |
Overall Length | 1.246in, 31.65mm |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Stud Size | M8, 5/16 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-080 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 6 5/16 90DEG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 33466-1 | Internal Number: 33466-1 | TE Connectivity | TE Store |
Terminal, inal, Solis R 6 5/16 90Deg | TE Connectivity 33466-1 | RS Americas |
Terminal,solis R 6 5/16 90Deg Rohs Compliant: Yes |Amp Te Connectivity 33466-1 | Newark Electronics |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 6 5-16 90DEG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 33466-1?
Additional datasheets, footprints and schematics for 33466-1 are listed on our Part Details page. You can also find images and similar parts to 33466-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33466-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33466-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33466-1 fall under?
The 33466-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33466-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33466-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 33466-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33466-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 33466-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33466-1 often in real-time on the comparison pages.
What if I can't find stock of 33466-1?
You can fill out our help required form which you can use to request a quote for 33466-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.