Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .031in, .7874mm |
Overall Length | .636in, 16.15mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Stud Size | #10 |
Shape Description | SPADE-050 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Budget Hook 16-14 10 | TE Connectivity 33437 | RS Americas |
RoHS Compliant | YES |
---|
Hex T-Handle, 2.5Mm X 200Mm, Budget Hook | Newark Electronics |
HEX T-HANDLE, 2.5MM X 200MM, BUDGET HOOK | element14 |
Where can I find additional details, specifications and documents for a 33437?
Additional datasheets, footprints and schematics for 33437 are listed on our Part Details page. You can also find images and similar parts to 33437 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33437 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33437 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33437 fall under?
The 33437 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33437 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33437 you can contact the distributor directly for product support, shipping queries etc.
Is the 33437 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33437 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, RS Americas and Farnell have stock available or on a lead time for 33437.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33437 often in real-time on the comparison pages.
What if I can't find stock of 33437?
You can fill out our help required form which you can use to request a quote for 33437 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.