Status: | Unknown |
---|---|
Series: | 334 Series |
RoHS: | Compliant |
Drive Size - Metric | 3mm |
---|---|
Blade Length | 350mm |
Overall Length | 382mm |
Product Range | 334 Series |
RoHS Compliant | Yes |
Hex Tool, T-Handle, 3Mm | Newark Electronics |
Hex T-Handle 3.0 x 350mm | Wiha Tools 33435 | RS Americas |
Where can I find additional details, specifications and documents for a 33435?
Additional datasheets, footprints and schematics for 33435 are listed on our Part Details page. You can also find images and similar parts to 33435 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33435 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33435 fall under?
The 33435 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.
Can I view similar or alternative parts?
You can view similar parts to 33435 when available in the Nut range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33435 you can contact the distributor directly for product support, shipping queries etc.
Is the 33435 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 33435 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 33435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33435 often in real-time on the comparison pages.
What if I can't find stock of 33435?
You can fill out our help required form which you can use to request a quote for 33435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.