Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 16.03mm, .631in |
Barrel Inside Diameter | .134in, 3.4mm |
Stud Diameter | 3.51mm, .138in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 1 |
Insulated | No |
Shape Description | RING-089 |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg Rect 12-10 6 |Amp Te Connectivity 33426 | Newark Electronics |
Terminal, inal, Budg Rect 12-10 6 | TE Connectivity 33426 | RS Americas |
Ring Tongue Terminal 10-12AWG Tin Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 33426?
Additional datasheets, footprints and schematics for 33426 are listed on our Part Details page. You can also find images and similar parts to 33426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33426 fall under?
The 33426 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33426 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33426 you can contact the distributor directly for product support, shipping queries etc.
Is the 33426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33426 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 33426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33426 often in real-time on the comparison pages.
What if I can't find stock of 33426?
You can fill out our help required form which you can use to request a quote for 33426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.