Status: | Unknown |
---|---|
Series: | 3341 Series |
RoHS: | Unknown |
Prices starting from US$0.41
Accessory Type | Panhead Thread Cutting Screw |
---|---|
For Use With | 3000 Series Four-Wall Headers |
Product Range | 3341 Series |
External Length / Height | 7.9mm |
PANHEAD THREAD CUTTING SCREW, 3000 SERIES | element14 |
Panhead Thread Cutting Screw, 3000 Series | Newark Electronics |
Self tapping mounting screws for header | 3M 3341-5 | RS Americas |
SCREW, PAN HEAD | Farnell |
I/O MOUNTINGS SCREWS AND SETS | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3341-5?
Additional datasheets, footprints and schematics for 3341-5 are listed on our Part Details page. You can also find images and similar parts to 3341-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3341-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3341-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3341-5 fall under?
The 3341-5 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3341-5 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3341-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3341-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3341-5 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Farnell and Powell Electronics have stock available or on a lead time for 3341-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3341-5 often in real-time on the comparison pages.
What if I can't find stock of 3341-5?
You can fill out our help required form which you can use to request a quote for 3341-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.