Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0033461-0,
33461, CN5232-000 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
51,313
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
29,932
in stock
|
Buy Now | |
Powell Electronics
from US$0.31
|
12,852
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
12,103
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
7,340
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
6,814
in stock
|
Buy Now | |
element14
from US$0.33
|
6,807
in stock
|
Buy Now | |
Farnell
from US$0.30
|
6,807
in stock
|
Buy Now | |
Electro Enterprises
from US$0.27
|
4,676
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
2,364
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
1,664
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,291
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
700
in stock
|
Buy Now | |
Boersig
from US$0.27
|
605
in stock
|
Buy Now | |
Conrad
from US$5.32
|
14
in stock
|
Buy Now | |
Sager
-
|
8,785
in stock
|
Buy Now | |
Compona
-
|
7,745
in stock
|
Buy Now | |
Carlton-Bates
-
|
51
in stock
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Overall Length | 23.7mm, .933in |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | 4.369mm, .172in |
Tongue Thickness | 1.22mm, .048in |
Wire Size | 13100 – 20800CMA, 8AWG, 8mm² |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | 1/4, M6 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 8 1/4 | Heilind Electronics |
Terminal RING-049 Copper 8 AWG 1/4 in. (M6) SOLISTRAND 0.265 in. Tin | TE Connectivity 33461 | RS Americas |
Terminal, Ring Tongue, 1/4", 8Awg | Newark Electronics |
Solistrand 8 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL SOLIS R 8 1/4 | Rapid Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, SOLISTRAND, M6, 8 AWG | RS |
TE Connectivity TERMINAL SOLIS R 8 1/4 Terminals RING TO | Distrelec |
Terminals RING TONGUE | Sager |
Terminal, Ring | Carlton-Bates |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Tin Loose Piece | Avnet Asia |
RING TONGUE CLOSED BARREL | TTI Europe |
TERMINAL,SOLIS R 8 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 36mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Dial Marking | Y |
External Length / Height | 18.5mm |
Height | 18.5mm |
Knob / Dial - Diameter Metric | 36mm |
Knob / Dial Height - Metric | 18.5mm |
Shaft Diameter - Metric | 6mm |
Spindle Diameter | 6mm |
Collet attachment with marking.This text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 33461?
Additional datasheets, footprints and schematics for 33461 are listed on our Part Details page. You can also find images and similar parts to 33461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33461 fall under?
The 33461 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33461 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33461 you can contact the distributor directly for product support, shipping queries etc.
Is the 33461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33461 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Powell Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for 33461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33461 often in real-time on the comparison pages.
What if I can't find stock of 33461?
You can fill out our help required form which you can use to request a quote for 33461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.