334 Lamps & Tubes by CML Innovative Technologies

LAMP MID.GROOVE T1.3/4 28V 1.12W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.48


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.00
1,625
Buy Now
Logo for element14 element14 US$1.02
1,524
Buy Now
Logo for Farnell Farnell US$0.64
1,524
Buy Now
Logo for Relay Specialties Relay Specialties US$0.75
71
Buy Now
Logo for Electro Enterprises Electro Enterprises US$0.48
49
Buy Now
Logo for Powell Electronics Powell Electronics US$1.00
20
Buy Now
Logo for Future Electronics Future Electronics US$2.18
-
Buy Now
Logo for RS Americas RS Americas US$3.95
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$1.87
-
Buy Now
Logo for Sager Sager US$1.31
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 28V
Lamp Base Type Midget Flange
Bulb Size T-1 3/4 (5mm)
MSCP 0.34
Average Bulb Life 4000h
Product Range -
SVHC No SVHC (15-Jan-2018)
Current Rating 0.04A
External Diameter 5.85mm
External Length / Height 15.9mm
LED / Lamp Size T-1 3/4
Operating Current DC 0.04A
Operating life Time 4000h
Power Rating 1.12W
Supply Voltage V DC 28V
Total Light Output 4.3lm
Voltage Rating 28V
Voltage Rating VAC 28V

Alternative Descriptions

Lamp, Incandescent, Midget Groove/S5.7S, 1.12W | Newark Electronics
LAMP, MID.GROOVE, T1.3/4, 28V, 1.12W | element14
Lamp 28v 40mA T6 Midget Groove 4000 hour | RS


334 Lamps & Tubes by Visual Communications Company

LAMP, MIDGET GROOVE, T-1 3/4, 28V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 28V
Lamp Base Type Midget Groove
Bulb Size T-1 3/4 (5mm)
MSCP 0.34
Average Bulb Life 4000h

Alternative Descriptions

T-1 3/4 INCND MIDGET GROOVE BA | Relay Specialties

334 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, MIDGET GROOVE, 28V, 1.12W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 28V
Lamp Base Type Midget Groove
Bulb Size T-1 3/4 (5mm)
MSCP 0.34
Average Bulb Life 4000h
Power Rating 1.12W
RoHS Compliant Yes

334 Semiconductors - Tools by Adafruit Industries

Touch screen breakout board (0.5mm FPC)

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Touch screen breakout board (0.5mm FPC) | Adafruit Industries 334 | RS Americas

334 Tools & Production Supplies by Unknown

Probe - Double Ended -- SS - .01"

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 334?

Additional datasheets, footprints and schematics for 334 are listed on our Part Details page. You can also find images and similar parts to 334 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 334 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 334 fall under?

The 334 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 334 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 334 you can contact the distributor directly for product support, shipping queries etc.

Is the 334 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 334 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and Electro Enterprises have stock available or on a lead time for 334.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 334 often in real-time on the comparison pages.

What if I can't find stock of 334?

You can fill out our help required form which you can use to request a quote for 334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay