Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail, Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 14Pins |
Current Rating | 10A |
Voltage Rating | 600V |
Relay Socket, 10A, 600V, Din Rail/Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 33377D?
Additional datasheets, footprints and schematics for 33377D are listed on our Part Details page. You can also find images and similar parts to 33377D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33377D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33377D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33377D fall under?
The 33377D is listed under Switches & Relays > Relays > Relay Accessories > Relay Sockets.
Can I view similar or alternative parts?
You can view similar parts to 33377D when available in the Relay Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33377D you can contact the distributor directly for product support, shipping queries etc.
Is the 33377D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33377D have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 33377D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33377D often in real-time on the comparison pages.
What if I can't find stock of 33377D?
You can fill out our help required form which you can use to request a quote for 33377D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.