Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Colour | Black |
---|---|
Accessory Type | Cap |
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Dial Marking | N |
Knob / Dial - Diameter Metric | 28mm |
Knob / Dial Style | Round |
Knob Diameter | 28mm |
Knob Diameter Max | 29.7mm |
Knob Diameter Min | 28mm |
Knob Material | Plastic |
Material | Plastic |
Factory colour: Black | Conrad |
Cap, Knob, Black | Newark Electronics |
CAP, KNOB, BLACK | element14 |
Cap | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 333.663?
Additional datasheets, footprints and schematics for 333.663 are listed on our Part Details page. You can also find images and similar parts to 333.663 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 333.663 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 333.663 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 333.663 fall under?
The 333.663 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs Accessories.
Can I view similar or alternative parts?
You can view similar parts to 333.663 when available in the Knobs Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 333.663 you can contact the distributor directly for product support, shipping queries etc.
Is the 333.663 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 333.663 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 333.663.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 333.663 often in real-time on the comparison pages.
What if I can't find stock of 333.663?
You can fill out our help required form which you can use to request a quote for 333.663 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.