Status: | Unknown |
---|---|
Series: | Trimpot 3329 Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
186
in stock
|
Buy Now | |
element14
from US$1.38
|
186
in stock
|
Buy Now | |
Farnell
from US$1.25
|
186
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
8
in stock
|
Buy Now | |
RS Americas
from US$2.39
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$1.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 5kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3329 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 300V |
Trimmer, Pot, 5K, 10%, 1Turn, Th | Newark Electronics |
TRIMMER, POT, 5K, 10%, 1TURN, TH | element14 |
3329P 1 turn cermet trimmer,5K 6.35mm | RS |
Potentiometer: mounting | Transfer Multisort Elektronik |
1/4" Round, Thru-Hole, TRIMMER, 5 Kilohms, Cermet, Single Turn | Bourns 3329P-1-502LF | RS Americas |
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
5K OHM 10% 1/4 SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 5 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3329P-1-502LF?
Additional datasheets, footprints and schematics for 3329P-1-502LF are listed on our Part Details page. You can also find images and similar parts to 3329P-1-502LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3329P-1-502LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3329P-1-502LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3329P-1-502LF fall under?
The 3329P-1-502LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3329P-1-502LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3329P-1-502LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3329P-1-502LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3329P-1-502LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 3329P-1-502LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3329P-1-502LF often in real-time on the comparison pages.
What if I can't find stock of 3329P-1-502LF?
You can fill out our help required form which you can use to request a quote for 3329P-1-502LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.