Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 4.536g |
---|---|
Plating Material | Copper, Gold |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1600 – 2800CMA, 18 – 16AWG, .8 – 1.4mm² |
Wire Insulation Diameter (Max) | 3.429mm, .135in |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | .055 – .135in, 1.397 – 3.429mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .797in, 20.24mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Shape Description | RING-052 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 260°C, 500°F |
332453 Rohs Compliant: Yes |Amp Te Connectivity 332453 | Newark Electronics |
Ring Tongue Terminal 16-18AWG Gold Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG PTFE R AU 18-16 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.4 mm² Wire Size: 1600 – 2800 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.4 mm² 1600 – 2800 CMA | Ring Terminal | Part Number: 332453 | Internal Number: 332453 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 332453?
Additional datasheets, footprints and schematics for 332453 are listed on our Part Details page. You can also find images and similar parts to 332453 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 332453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 332453 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 332453 fall under?
The 332453 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 332453 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 332453 you can contact the distributor directly for product support, shipping queries etc.
Is the 332453 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 332453 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 332453.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 332453 often in real-time on the comparison pages.
What if I can't find stock of 332453?
You can fill out our help required form which you can use to request a quote for 332453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.