Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Material Thickness | .51mm, .0201in |
Wire Insulation Diameter (Max) | .14in, 3.55mm |
Overall Length | 25.4mm, 1in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Terminal,distr Cap |Te Connectivity 332416 | Newark Electronics |
Crimp Terminal 8AWG 25.4mm Tin Box | Avnet America |
Special Order: TERMINAL,DISTR CAP Special Purpose Terminal Type: Receptacle Terminal Material Thickness: .02 in Terminal Material Thickness: .51 mm Terminal Plating Material: Tin Product Length: 1 in Receptacle .02" .51 mm Tin | Special Purpose Terminal | Part Number: 332416 | Internal Number: 332416 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 332416?
Additional datasheets, footprints and schematics for 332416 are listed on our Part Details page. You can also find images and similar parts to 332416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 332416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 332416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 332416 fall under?
The 332416 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 332416 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 332416 you can contact the distributor directly for product support, shipping queries etc.
Is the 332416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 332416 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for 332416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 332416 often in real-time on the comparison pages.
What if I can't find stock of 332416?
You can fill out our help required form which you can use to request a quote for 332416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.