| Status: | Unknown |
|---|---|
| Series: | 33200A Series |
| RoHS: | Unknown |
| Signal Generator Type | Arbitrary Function |
|---|---|
| No. of Channels | 1 Channel, 1Channels |
| Product Range | 33200A Series |
| Bandwidth | 10MHz |
| Signal Generator Modulation | AM FM PWM |
| Manufacturer Warranty | 3 Years |
| Plug Type | EU UK |
| SVHC | No SVHC (15-Jun-2015) |
| External Depth | 303.2mm |
| External Height | 103.8mm |
| External Width | 261.1mm |
| Supply Voltage Max | 240V |
| Supply Voltage Min | 100V |
| Supply Voltage Range | 100V to 240V |
| FUNCTION GENERATOR 10MHZ GPIB LAN USB 33200A SERIES | RS Americas |
| FUNCTION GENERATOR, 1CH, ARB/DDS, 10MHZ | Farnell |
Where can I find additional details, specifications and documents for a 33210A?
Additional datasheets, footprints and schematics for 33210A are listed on our Part Details page. You can also find images and similar parts to 33210A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33210A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33210A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33210A fall under?
The 33210A is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to 33210A when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33210A you can contact the distributor directly for product support, shipping queries etc.
Is the 33210A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33210A have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for 33210A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33210A often in real-time on the comparison pages.
What if I can't find stock of 33210A?
You can fill out our help required form which you can use to request a quote for 33210A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.