Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Gold Flash over Nickel |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 6.5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Spring Plating Material | Gold |
Socket Length | 3.63mm, .143in |
Wire Size | .41 – .518mm², 20 – 21AWG |
Hole Size (Recommended) | 1.83mm, .072in |
Mating Pin Diameter Range | .03 – .033in, .76 – .84mm |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 2000 |
Connector System | Cable-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Profile | Zero |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR AU SER-4, Pin Sockets | TE Connectivity 332070 | RS Americas |
Where can I find additional details, specifications and documents for a 332070?
Additional datasheets, footprints and schematics for 332070 are listed on our Part Details page. You can also find images and similar parts to 332070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 332070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 332070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 332070 fall under?
The 332070 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 332070 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 332070 you can contact the distributor directly for product support, shipping queries etc.
Is the 332070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 332070 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 332070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 332070 often in real-time on the comparison pages.
What if I can't find stock of 332070?
You can fill out our help required form which you can use to request a quote for 332070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.