Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.703g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 6.64 – 10.5mm², 8AWG |
Stud Diameter | 6.73mm, .265in |
Overall Length | 23.698mm, .933in |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .177in, 4.5mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Non - Insulation Support |
Terminal Features | Sheared |
Insulated | No |
Sealable | No |
Shape Description | RING-049 |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 8Hd 1/4 Rohs Compliant: Yes |Amp Te Connectivity 332042 | Newark Electronics |
Ring Tongue Terminal 8AWG 23.7mm 11.89mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL119 | TE Connectivity 332042 | RS Americas |
Special Order: TERMINAL,SOLIS R 8HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: M6 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 332042 | Internal Number: 332042 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 332042?
Additional datasheets, footprints and schematics for 332042 are listed on our Part Details page. You can also find images and similar parts to 332042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 332042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 332042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 332042 fall under?
The 332042 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 332042 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 332042 you can contact the distributor directly for product support, shipping queries etc.
Is the 332042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 332042 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 332042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 332042 often in real-time on the comparison pages.
What if I can't find stock of 332042?
You can fill out our help required form which you can use to request a quote for 332042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.