Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | - |
---|---|
Connector Type B | - |
Cable Length - Imperial | - |
Cable Length - Metric | 300mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Low Voltage |
Cable Length | 0.3m |
Lead, 2.8X0.8 Tab, Black, 0.3M | Newark Electronics |
LEAD, 2.8X0.8 TAB BLACK, 0.3M | element14 |
Insulated push-on connector 2.8x0.8mm with 300mm pvc insulated wire 0.5mm2 black | CML Innovative Technologies 33203002 | RS Americas |
Insulated push on connector, 2.8 x 0.8mm | RS |
Where can I find additional details, specifications and documents for a 33203002?
Additional datasheets, footprints and schematics for 33203002 are listed on our Part Details page. You can also find images and similar parts to 33203002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33203002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33203002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33203002 fall under?
The 33203002 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 33203002 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33203002 you can contact the distributor directly for product support, shipping queries etc.
Is the 33203002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33203002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 33203002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33203002 often in real-time on the comparison pages.
What if I can't find stock of 33203002?
You can fill out our help required form which you can use to request a quote for 33203002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.