Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Barrel Inside Diameter | .089in, 2.261mm |
Tongue Thickness | .7874mm, .031in |
Overall Length | 13.46mm, .53in |
Stud Diameter | .145in, 3.68mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M3.5, #6 |
Shape Description | SPADE-023 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 33202?
Additional datasheets, footprints and schematics for 33202 are listed on our Part Details page. You can also find images and similar parts to 33202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33202 fall under?
The 33202 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33202 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33202 you can contact the distributor directly for product support, shipping queries etc.
Is the 33202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33202 have stock available?
Authorised distributors including Rapid Electronics and Distrelec have stock available or on a lead time for 33202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33202 often in real-time on the comparison pages.
What if I can't find stock of 33202?
You can fill out our help required form which you can use to request a quote for 33202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.