Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Round |
Knob Diameter | 20mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Dial Marking | No |
External Length / Height | 15mm |
Knob / Dial - Diameter Metric | 20mm |
Knob / Dial Height - Metric | 15mm |
Shaft Diameter - Metric | 6mm |
Spindle Diameter | 6mm |
Knob, Fluted, 20Mm Diameter | Newark Electronics |
KNOB, FLUTED, 20MM DIAMETER | element14 |
Axle mount: 6 mm | Conrad |
Knob | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 332.6?
Additional datasheets, footprints and schematics for 332.6 are listed on our Part Details page. You can also find images and similar parts to 332.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 332.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 332.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 332.6 fall under?
The 332.6 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 332.6 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 332.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 332.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 332.6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 332.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 332.6 often in real-time on the comparison pages.
What if I can't find stock of 332.6?
You can fill out our help required form which you can use to request a quote for 332.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.