Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Colour | Black |
---|---|
Accessory Type | Nut Covering |
For Use With | Aluminium Turning Knobs |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Material | Plastic |
NUT COVER, KNOB, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
4.1-9.5 Panel Mount Jack 4-Hole Flange Solder Rg-402 0.141-Inch Conformable Times Tflex 402 50 Ohm |Amphenol Rf 332100 | Newark Electronics |
Conn 4.1/9.5 F 0Hz to 3GHz 50Ohm Solder ST Cable Mount Silver | Avnet America |
Connector, 4.1/9.5 female panel mount for RG402 cable | Amphenol RF 332100 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 332.100?
Additional datasheets, footprints and schematics for 332.100 are listed on our Part Details page. You can also find images and similar parts to 332.100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 332.100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 332.100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 332.100 fall under?
The 332.100 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs Accessories.
Can I view similar or alternative parts?
You can view similar parts to 332.100 when available in the Knobs Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 332.100 you can contact the distributor directly for product support, shipping queries etc.
Is the 332.100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 332.100 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 332.100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 332.100 often in real-time on the comparison pages.
What if I can't find stock of 332.100?
You can fill out our help required form which you can use to request a quote for 332.100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.