Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 16AWG, 1.25 – 2mm², 2050 – 5180CMA |
Tongue Thickness | .84mm, .033in |
Overall Length | 21.74mm, .679in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-055 |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg Rect 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 33173 | Newark Electronics |
TERMINAL,PIDG RECT 16-14 6 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Rectangular Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Rectangular Tongue Terminal | Part Number: 33173 | Internal Number: 33173 | TE Connectivity | TE Store |
Terminal, PIDG, Rect 16-14 6 | TE Connectivity 33173 | RS Americas |
Rectangular Tongue Terminal 14-16AWG 21.74mm 6.2mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 33173?
Additional datasheets, footprints and schematics for 33173 are listed on our Part Details page. You can also find images and similar parts to 33173 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33173 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33173 fall under?
The 33173 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33173 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33173 you can contact the distributor directly for product support, shipping queries etc.
Is the 33173 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33173 have stock available?
Authorised distributors including Newark Electronics, TE Store, RS Americas, Avnet America and Farnell have stock available or on a lead time for 33173.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33173 often in real-time on the comparison pages.
What if I can't find stock of 33173?
You can fill out our help required form which you can use to request a quote for 33173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.