Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | .856in, 21.74mm |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | RING-055 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Rect 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 33172 | Newark Electronics |
Rectangular Tongue Terminal 14-16AWG 21.74mm 6.2mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG RECT 16-14 6 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Rectangular Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Rectangular Tongue Terminal | Part Number: 33172 | Internal Number: 33172 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 33172?
Additional datasheets, footprints and schematics for 33172 are listed on our Part Details page. You can also find images and similar parts to 33172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33172 fall under?
The 33172 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33172 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33172 you can contact the distributor directly for product support, shipping queries etc.
Is the 33172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33172 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 33172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33172 often in real-time on the comparison pages.
What if I can't find stock of 33172?
You can fill out our help required form which you can use to request a quote for 33172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.