Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Copolymer |
---|---|
External Height | 304mm |
External Width | 360mm |
External Depth | 194mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Height - Metric | 107mm |
GT Line Case, Watertight with Removable Lid, 13.1l, 304x360x194mm, Black | Distrelec |
Tool Case, Explorer | Newark Electronics |
Where can I find additional details, specifications and documents for a 3317.B?
Additional datasheets, footprints and schematics for 3317.B are listed on our Part Details page. You can also find images and similar parts to 3317.B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3317.B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3317.B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3317.B fall under?
The 3317.B is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 3317.B when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3317.B you can contact the distributor directly for product support, shipping queries etc.
Is the 3317.B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3317.B have stock available?
Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 3317.B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3317.B often in real-time on the comparison pages.
What if I can't find stock of 3317.B?
You can fill out our help required form which you can use to request a quote for 3317.B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.