Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | General Purpose Storage |
---|---|
Box Material | PE (Polyethylene) |
Box Colour | Grey |
External Height - Imperial | 8" |
External Height - Metric | 203.2mm |
External Width - Imperial | 10.9" |
External Width - Metric | 276mm |
RoHS Compliant | NA |
Storage, Boxes | Newark Electronics |
Where can I find additional details, specifications and documents for a 33168GREY?
Additional datasheets, footprints and schematics for 33168GREY are listed on our Part Details page. You can also find images and similar parts to 33168GREY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33168GREY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33168GREY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33168GREY fall under?
The 33168GREY is listed under Tools & Production Supplies > Storage Products & Accessories > Boxes.
Can I view similar or alternative parts?
You can view similar parts to 33168GREY when available in the Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33168GREY you can contact the distributor directly for product support, shipping queries etc.
Is the 33168GREY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33168GREY have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 33168GREY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33168GREY often in real-time on the comparison pages.
What if I can't find stock of 33168GREY?
You can fill out our help required form which you can use to request a quote for 33168GREY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.