Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
568
in stock
|
Buy Now | |
TE Store
from US$4.40
|
1,999
in stock
|
Buy Now | |
Electro Enterprises
from US$2.52
|
808
in stock
|
Buy Now | |
Heilind Electronics
from US$4.13
|
735
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
433
in stock
|
Buy Now | |
element14
from US$3.53
|
433
in stock
|
Buy Now | |
Farnell
from US$4.13
|
433
in stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
295
in stock
|
Buy Now | |
Distrelec
from US$3.05
|
295
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.13
|
171
in stock
|
Buy Now | |
Avnet America
from US$3.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 5.579g |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 34.95mm, 1.376in |
Wire Insulation Diameter (Max) | .382in, 9.703mm |
Stud Diameter | 4.43mm, .171in |
Wire Size | 4AWG, 33100 – 52600CMA, 16.8 – 26.7mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 9.703mm, .382in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Insulated | Yes |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-047 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Terminal Features | Sheared |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,T-N R 4 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 331456 | Internal Number: 331456 | TE Connectivity | TE Store |
TERMINAL,T-N R 4 8 | Heilind Electronics |
RING TERMINAL 4AWG TERMINYL | RS |
Terminal, Ring Tongue, #8, 4Awg, Yellow | Newark Electronics |
TERMINAL, RING TONGUE, #8, 4AWG, YELLOW | element14 |
Terminals TERMINYL RING TONGUE | Rapid Electronics |
TE Connectivity TERMINAL T-N R 4 8 Terminals TERMINYL RI | Distrelec |
Ring Tongue Terminal 4AWG 34.95mm 11.1mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 331456?
Additional datasheets, footprints and schematics for 331456 are listed on our Part Details page. You can also find images and similar parts to 331456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 331456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 331456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 331456 fall under?
The 331456 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 331456 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 331456 you can contact the distributor directly for product support, shipping queries etc.
Is the 331456 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 331456 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Heilind Electronics, RS and Newark Electronics have stock available or on a lead time for 331456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 331456 often in real-time on the comparison pages.
What if I can't find stock of 331456?
You can fill out our help required form which you can use to request a quote for 331456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.